Thermodata Components Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Thermodata Components TC 44 25C 05

Description
TERMINAL BLOCK, BARRIER, 5POS, 12AWG; No. of Rows:1 Row; No. of Positions:5Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
TERMINAL BLOCK, BARRIER, 5POS, 12AWG; No. of Rows:1 Row; No. of Positions:5Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Thermodata Components - 24AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Thermodata Components
24AC5490
Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Thermodata Components 24AC5490
TERMINAL BLOCK, BARRIER, 5POS, 12AWG; No. of Rows:1 Row; No. of Positions:5Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 5POS, 12AWG; No. of Rows:1 Row; No. of Positions:5Ways; Wire Size AWG Min:21AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:750V; Product Range:TC 44 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 24AC5490
Product Name Terminal Block, Barrier, 5Pos, 12Awg; No. Of Rows Thermodata Components
North American 21 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1535-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details