Traceable® Products Traceable® Digital Caliper Model 3417

Description
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when jaws are at any position. This permits setting a Floating Zero™ or reference point to read "greater than or less than results with a minus sign displayed" without calculations. Ergonomic design precision calipers are ideal for measuring the outside diameter of stoppers, the inside diameter of tubing, and the depth of vials. Depth bar extends from the end of caliper. Fine adjustment thumb roller improves reading speeds and position-holding lock screw sets length. Easy-to-read jumbo digital display is 1/3-inch-high. Traceable to NIST for accuracy No lubrication is ever required on the ultra-smooth slide bar. Runs on the supplied battery for 10,000 hours. Made of durable acid resistant, hardened stainless-steel or strong composite carbon fiber. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Replacement battery Cat. No. 1039. Control Company Cat. No. 3415 Traceable® Digital Stainless-Steel Calipers, 6 inches Control Company Cat. No. 3416 Traceable® Digital Stainless-Steel Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
Description
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when jaws are at any position. This permits setting a Floating Zero™ or reference point to read "greater than or less than results with a minus sign displayed" without calculations. Ergonomic design precision calipers are ideal for measuring the outside diameter of stoppers, the inside diameter of tubing, and the depth of vials. Depth bar extends from the end of caliper. Fine adjustment thumb roller improves reading speeds and position-holding lock screw sets length. Easy-to-read jumbo digital display is 1/3-inch-high. Traceable to NIST for accuracy No lubrication is ever required on the ultra-smooth slide bar. Runs on the supplied battery for 10,000 hours. Made of durable acid resistant, hardened stainless-steel or strong composite carbon fiber. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Replacement battery Cat. No. 1039. Control Company Cat. No. 3415 Traceable® Digital Stainless-Steel Calipers, 6 inches Control Company Cat. No. 3416 Traceable® Digital Stainless-Steel Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches

Suppliers

Company
Product
Description
Supplier Links
Traceable® Digital Caliper - Model 3417 - Traceable® Products
Webster, TX, USA
Traceable® Digital Caliper
Model 3417
Traceable® Digital Caliper Model 3417
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when jaws are at any position. This permits setting a Floating Zero™ or reference point to read "greater than or less than results with a minus sign displayed" without calculations. Ergonomic design precision calipers are ideal for measuring the outside diameter of stoppers, the inside diameter of tubing, and the depth of vials. Depth bar extends from the end of caliper. Fine adjustment thumb roller improves reading speeds and position-holding lock screw sets length. Easy-to-read jumbo digital display is 1/3-inch-high. Traceable to NIST for accuracy No lubrication is ever required on the ultra-smooth slide bar. Runs on the supplied battery for 10,000 hours. Made of durable acid resistant, hardened stainless-steel or strong composite carbon fiber. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Replacement battery Cat. No. 1039. Control Company Cat. No. 3415 Traceable® Digital Stainless-Steel Calipers, 6 inches Control Company Cat. No. 3416 Traceable® Digital Stainless-Steel Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches

Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when jaws are at any position. This permits setting a Floating Zero™ or reference point to read "greater than or less than results with a minus sign displayed" without calculations. Ergonomic design precision calipers are ideal for measuring the outside diameter of stoppers, the inside diameter of tubing, and the depth of vials. Depth bar extends from the end of caliper. Fine adjustment thumb roller improves reading speeds and position-holding lock screw sets length. Easy-to-read jumbo digital display is 1/3-inch-high. Traceable to NIST for accuracy No lubrication is ever required on the ultra-smooth slide bar. Runs on the supplied battery for 10,000 hours. Made of durable acid resistant, hardened stainless-steel or strong composite carbon fiber. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Replacement battery Cat. No. 1039. Control Company Cat. No. 3415 Traceable® Digital Stainless-Steel Calipers, 6 inches Control Company Cat. No. 3416 Traceable® Digital Stainless-Steel Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Dimensional Gages and Instruments
Product Number Model 3417
Product Name Traceable® Digital Caliper
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Gaging Technology Mechanical
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 2300124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Flatness Measurement System -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station; Digital Transmission Unit
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 9 lb. Load - BM11.10 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details