Traceable® Products Flexible Arm™ Light Model 3095

Description
Moves in all directions Flexible-Arm™ places light exactly where needed. It's ideal for inspection, quality control, electronics, and sample examination. Fingertip bar raises, lowers and pivots the perfectly balanced lamp wherever desired. It moves 360 degrees in three dimensions. The arm smoothly articulates at three points. Spring counterbalance permits smooth and fluid movement with superior stability. Stylish design is geared specifically for the lab. It is engineered with durable metal construction for years of heavy use. The shade is compact and vented, has rolled edges, and a safety-glass cover with a UV filter for eye-protection. Natural daylight Designed specifically to reduce distortion, increase contrast, and give visual clarity up to 40% greater than typical lamps. It is ideal for viewing samples, photographs, pc boards, and reading. It brings out the finest details and renders colors accurately. Beam closely resembles daylight for correct color detection. The natural light is virtually glare free. Perfect task lamp Supplied with 7 pound, 7 inch diameter metal base for the bench. In addition, it comes with clamping unit for positioning vertically or horizontally to the top or side of any edge. Supplied with white reflector and 35 watt bright halogen white light. Unit weight is 8 pounds. UL listed, 115 VAC. Control Company Cat. No. 3095 Flexible-Arm Natural-Light™ Light extended arm length 20" Control Company Cat. No. 3096 Flexible-Arm Natural-Light™ Light extended arm length 31" Control Company Cat. No. 3098 Replacement Halogen Bulb for 3095 and 3096
Description
Moves in all directions Flexible-Arm™ places light exactly where needed. It's ideal for inspection, quality control, electronics, and sample examination. Fingertip bar raises, lowers and pivots the perfectly balanced lamp wherever desired. It moves 360 degrees in three dimensions. The arm smoothly articulates at three points. Spring counterbalance permits smooth and fluid movement with superior stability. Stylish design is geared specifically for the lab. It is engineered with durable metal construction for years of heavy use. The shade is compact and vented, has rolled edges, and a safety-glass cover with a UV filter for eye-protection. Natural daylight Designed specifically to reduce distortion, increase contrast, and give visual clarity up to 40% greater than typical lamps. It is ideal for viewing samples, photographs, pc boards, and reading. It brings out the finest details and renders colors accurately. Beam closely resembles daylight for correct color detection. The natural light is virtually glare free. Perfect task lamp Supplied with 7 pound, 7 inch diameter metal base for the bench. In addition, it comes with clamping unit for positioning vertically or horizontally to the top or side of any edge. Supplied with white reflector and 35 watt bright halogen white light. Unit weight is 8 pounds. UL listed, 115 VAC. Control Company Cat. No. 3095 Flexible-Arm Natural-Light™ Light extended arm length 20" Control Company Cat. No. 3096 Flexible-Arm Natural-Light™ Light extended arm length 31" Control Company Cat. No. 3098 Replacement Halogen Bulb for 3095 and 3096

Suppliers

Company
Product
Description
Supplier Links
Flexible Arm™ Light - Model 3095 - Traceable® Products
Webster, TX, USA
Flexible Arm™ Light
Model 3095
Flexible Arm™ Light Model 3095
Moves in all directions Flexible-Arm™ places light exactly where needed. It's ideal for inspection, quality control, electronics, and sample examination. Fingertip bar raises, lowers and pivots the perfectly balanced lamp wherever desired. It moves 360 degrees in three dimensions. The arm smoothly articulates at three points. Spring counterbalance permits smooth and fluid movement with superior stability. Stylish design is geared specifically for the lab. It is engineered with durable metal construction for years of heavy use. The shade is compact and vented, has rolled edges, and a safety-glass cover with a UV filter for eye-protection. Natural daylight Designed specifically to reduce distortion, increase contrast, and give visual clarity up to 40% greater than typical lamps. It is ideal for viewing samples, photographs, pc boards, and reading. It brings out the finest details and renders colors accurately. Beam closely resembles daylight for correct color detection. The natural light is virtually glare free. Perfect task lamp Supplied with 7 pound, 7 inch diameter metal base for the bench. In addition, it comes with clamping unit for positioning vertically or horizontally to the top or side of any edge. Supplied with white reflector and 35 watt bright halogen white light. Unit weight is 8 pounds. UL listed, 115 VAC. Control Company Cat. No. 3095 Flexible-Arm Natural-Light™ Light extended arm length 20" Control Company Cat. No. 3096 Flexible-Arm Natural-Light™ Light extended arm length 31" Control Company Cat. No. 3098 Replacement Halogen Bulb for 3095 and 3096

Moves in all directions Flexible-Arm™ places light exactly where needed. It's ideal for inspection, quality control, electronics, and sample examination. Fingertip bar raises, lowers and pivots the perfectly balanced lamp wherever desired. It moves 360 degrees in three dimensions. The arm smoothly articulates at three points. Spring counterbalance permits smooth and fluid movement with superior stability. Stylish design is geared specifically for the lab. It is engineered with durable metal construction for years of heavy use. The shade is compact and vented, has rolled edges, and a safety-glass cover with a UV filter for eye-protection. Natural daylight Designed specifically to reduce distortion, increase contrast, and give visual clarity up to 40% greater than typical lamps. It is ideal for viewing samples, photographs, pc boards, and reading. It brings out the finest details and renders colors accurately. Beam closely resembles daylight for correct color detection. The natural light is virtually glare free. Perfect task lamp Supplied with 7 pound, 7 inch diameter metal base for the bench. In addition, it comes with clamping unit for positioning vertically or horizontally to the top or side of any edge. Supplied with white reflector and 35 watt bright halogen white light. Unit weight is 8 pounds. UL listed, 115 VAC. Control Company Cat. No. 3095 Flexible-Arm Natural-Light™ Light extended arm length 20" Control Company Cat. No. 3096 Flexible-Arm Natural-Light™ Light extended arm length 31" Control Company Cat. No. 3098 Replacement Halogen Bulb for 3095 and 3096

Supplier's Site

Technical Specifications

  Traceable® Products
Product Category Lighting Fixtures
Product Number Model 3095
Product Name Flexible Arm™ Light
Application Residential; Scientific / Medical / Dental
Fixture Type Desk Lamps; Table Lamps
Lamp Type Halogen
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details