Cole-Parmer Cole-Parmer Loop-powered Digital Gauge, -15 to 15.0 PSI; 1/4" NPT(M) 8-32 VDC GO-68936-42

Description
• 0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second • Temperature-compensa ted piezoresistive sensor • Factory-calibrated using NIST traceable standards Note:NIST calibration report is NOT provided - order separately below These loop-powered gauges can be powered by|any 8 to 32 VDC source for low voltage|operation or use as a|transmitter with an analog 4 to|20 mA output. Units feature a|rugged, epoxy-coated extruded|aluminum case, rear cover|with ABS/polycarbonate front|bezel, and front-accessible|cal ibration adjustments. Test|level adjustment and push button|allow output to be checked.|Include a 3-ft L, two-conductor|22 AWG cable with stripped ends.
Description
• 0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second • Temperature-compensa ted piezoresistive sensor • Factory-calibrated using NIST traceable standards Note:NIST calibration report is NOT provided - order separately below These loop-powered gauges can be powered by|any 8 to 32 VDC source for low voltage|operation or use as a|transmitter with an analog 4 to|20 mA output. Units feature a|rugged, epoxy-coated extruded|aluminum case, rear cover|with ABS/polycarbonate front|bezel, and front-accessible|cal ibration adjustments. Test|level adjustment and push button|allow output to be checked.|Include a 3-ft L, two-conductor|22 AWG cable with stripped ends.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Loop-powered Digital Gauge, -15 to 15.0 PSI; 1/4
Vernon Hills, IL, United States
Cole-Parmer Loop-powered Digital Gauge, -15 to 15.0 PSI; 1/4" NPT(M) 8-32 VDC
GO-68936-42
Cole-Parmer Loop-powered Digital Gauge, -15 to 15.0 PSI; 1/4" NPT(M) 8-32 VDC GO-68936-42
• 0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second • Temperature-compensa ted piezoresistive sensor • Factory-calibrated using NIST traceable standards Note:NIST calibration report is NOT provided - order separately below These loop-powered gauges can be powered by|any 8 to 32 VDC source for low voltage|operation or use as a|transmitter with an analog 4 to|20 mA output. Units feature a|rugged, epoxy-coated extruded|aluminum case, rear cover|with ABS/polycarbonate front|bezel, and front-accessible|cal ibration adjustments. Test|level adjustment and push button|allow output to be checked.|Include a 3-ft L, two-conductor|22 AWG cable with stripped ends.

• <tol>0.25% test gauge accuracy
• 316 stainless steel wetted parts
• Fast response—3 readings per second
• Temperature-compensated piezoresistive sensor
• Factory-calibrated using NIST traceable standards
<b>Note:</b>NIST calibration report is NOT provided - order separately below These loop-powered gauges can be powered by|any 8 to 32 VDC source for low voltage|operation or use as a|transmitter with an analog 4 to|20 mA output. Units feature a|rugged, epoxy-coated extruded|aluminum case, rear cover|with ABS/polycarbonate front|bezel, and front-accessible|calibration adjustments. Test|level adjustment and push button|allow output to be checked.|Include a 3-ft L, two-conductor|22 AWG cable with stripped ends.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Vacuum Gauges and Instruments
Product Number GO-68936-42
Product Name Cole-Parmer Loop-powered Digital Gauge, -15 to 15.0 PSI; 1/4" NPT(M) 8-32 VDC
Signal Output Analog Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2040112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-EN - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Handheld Pirani Sensor Vacuum Gauge - VacTest TTP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Vacuum Range 7.50E-4 to 75.03 torr (29.92 to 26.97 in Hg vac)
View Details