Cole-Parmer Cole-Parmer Battery-powered Digital NEMA Gauge, 0 to 15.00 PSI; 1/4" NPT(M) GO-68935-46

Description
• 0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second • Temperature-compensa ted piezoresistive sensor • Factory-calibrated using NIST traceable standards Note:NIST calibration report is NOT provided - order separately below NEMA 4X Models feature a|red backlight for low-light|readabilit y, polycarbonate|displa y window, UV-stabilized|ABS/po lycarbonate case, front|on/off pushbutton, 5-minute|auto shutoff, front-accessible|cal ibration adjustments|(3000 and 5000 psi models|have internal calibration|pushbutt ons). Battery life is|from 150 to 1500 hours; lowbattery|indicatio n.
Description
• 0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second • Temperature-compensa ted piezoresistive sensor • Factory-calibrated using NIST traceable standards Note:NIST calibration report is NOT provided - order separately below NEMA 4X Models feature a|red backlight for low-light|readabilit y, polycarbonate|displa y window, UV-stabilized|ABS/po lycarbonate case, front|on/off pushbutton, 5-minute|auto shutoff, front-accessible|cal ibration adjustments|(3000 and 5000 psi models|have internal calibration|pushbutt ons). Battery life is|from 150 to 1500 hours; lowbattery|indicatio n.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer Battery-powered Digital NEMA Gauge, 0 to 15.00 PSI; 1/4
Vernon Hills, IL, United States
Cole-Parmer Battery-powered Digital NEMA Gauge, 0 to 15.00 PSI; 1/4" NPT(M)
GO-68935-46
Cole-Parmer Battery-powered Digital NEMA Gauge, 0 to 15.00 PSI; 1/4" NPT(M) GO-68935-46
• 0.25% test gauge accuracy • 316 stainless steel wetted parts • Fast response—3 readings per second • Temperature-compensa ted piezoresistive sensor • Factory-calibrated using NIST traceable standards Note:NIST calibration report is NOT provided - order separately below NEMA 4X Models feature a|red backlight for low-light|readabilit y, polycarbonate|displa y window, UV-stabilized|ABS/po lycarbonate case, front|on/off pushbutton, 5-minute|auto shutoff, front-accessible|cal ibration adjustments|(3000 and 5000 psi models|have internal calibration|pushbutt ons). Battery life is|from 150 to 1500 hours; lowbattery|indicatio n.

• <tol>0.25% test gauge accuracy
• 316 stainless steel wetted parts
• Fast response—3 readings per second
• Temperature-compensated piezoresistive sensor
• Factory-calibrated using NIST traceable standards
<b>Note:</b>NIST calibration report is NOT provided - order separately below NEMA 4X Models feature a|red backlight for low-light|readability, polycarbonate|display window, UV-stabilized|ABS/polycarbonate case, front|on/off pushbutton, 5-minute|auto shutoff, front-accessible|calibration adjustments|(3000 and 5000 psi models|have internal calibration|pushbuttons). Battery life is|from 150 to 1500 hours; lowbattery|indication.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Vacuum Gauges and Instruments
Product Number GO-68935-46
Product Name Cole-Parmer Battery-powered Digital NEMA Gauge, 0 to 15.00 PSI; 1/4" NPT(M)
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Vacuum Gauge - VG-30 - Clippard
Specs
Media Gas
Sensor Technology Mechanical Deflection
Vacuum Range -18544 to 811 torr (760 to -2 in Hg vac)
View Details
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar -  - HydraCheck Inc.
Specs
Media Liquid; Gas
Vacuum Range -2 torr (30 in Hg vac)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2040030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details