Cole-Parmer 2310 - Dwyer Magnehelic Differential Pressure Gauge, Type 2310, -5 to 0 to 5" WC GO-68462-76

Description
• The industry standard in indicating low air or gas pressures of positive, negative, or differential pressures • Large, easy-to-read 4" (102 mm) dial • No manometer fluid to evaporate, freeze, or cause toxic or leveling problems The Magnahelic guage is the industry standard to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is conveniently located in the plastic cover, and is accessible without removing the cover. O-ring seal provides pressure tightness. Rugged design resists shock, vibration, and overpressure. The helix is precision-made from an alloy of high magnetic permeability. Mounted in jeweled bearings, it turns freely, following the maganetic field to move the pointer across the scale. The samarium cobalt magnet is mounted at one end of the range spring and rotates the helix without mechanical linkages.
Description
• The industry standard in indicating low air or gas pressures of positive, negative, or differential pressures • Large, easy-to-read 4" (102 mm) dial • No manometer fluid to evaporate, freeze, or cause toxic or leveling problems The Magnahelic guage is the industry standard to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is conveniently located in the plastic cover, and is accessible without removing the cover. O-ring seal provides pressure tightness. Rugged design resists shock, vibration, and overpressure. The helix is precision-made from an alloy of high magnetic permeability. Mounted in jeweled bearings, it turns freely, following the maganetic field to move the pointer across the scale. The samarium cobalt magnet is mounted at one end of the range spring and rotates the helix without mechanical linkages.

Suppliers

Company
Product
Description
Supplier Links
2310 - Dwyer Magnehelic Differential Pressure Gauge, Type 2310, -5 to 0 to 5
Vernon Hills, IL, United States
2310 - Dwyer Magnehelic Differential Pressure Gauge, Type 2310, -5 to 0 to 5" WC
GO-68462-76
2310 - Dwyer Magnehelic Differential Pressure Gauge, Type 2310, -5 to 0 to 5" WC GO-68462-76
• The industry standard in indicating low air or gas pressures of positive, negative, or differential pressures • Large, easy-to-read 4" (102 mm) dial • No manometer fluid to evaporate, freeze, or cause toxic or leveling problems The Magnahelic guage is the industry standard to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is conveniently located in the plastic cover, and is accessible without removing the cover. O-ring seal provides pressure tightness. Rugged design resists shock, vibration, and overpressure. The helix is precision-made from an alloy of high magnetic permeability. Mounted in jeweled bearings, it turns freely, following the maganetic field to move the pointer across the scale. The samarium cobalt magnet is mounted at one end of the range spring and rotates the helix without mechanical linkages.

• The industry standard in indicating low air or gas pressures of positive, negative, or differential pressures
• Large, easy-to-read 4" (102 mm) dial
• No manometer fluid to evaporate, freeze, or cause toxic or leveling problems
The Magnahelic guage is the industry standard to measure fan and blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero adjustment screw is conveniently located in the plastic cover, and is accessible without removing the cover. O-ring seal provides pressure tightness. Rugged design resists shock, vibration, and overpressure.
The helix is precision-made from an alloy of high magnetic permeability. Mounted in jeweled bearings, it turns freely, following the maganetic field to move the pointer across the scale. The samarium cobalt magnet is mounted at one end of the range spring and rotates the helix without mechanical linkages.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Pressure Gauges
Product Number GO-68462-76
Product Name 2310 - Dwyer Magnehelic Differential Pressure Gauge, Type 2310, -5 to 0 to 5" WC
Type Differential
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details