Cole-Parmer ANSI Sign, Danger-Acid, 14" x 10", Plastic GO-50712-13

Description
• Protect your workers by clearly displaying possible acid hazards ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard. Recognized by OSHA as an acceptable safety notification device. ANSI Danger Signs (Red) indicate a hazardous situation which, if not avoided, will result in death or serious injury.
Description
• Protect your workers by clearly displaying possible acid hazards ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard. Recognized by OSHA as an acceptable safety notification device. ANSI Danger Signs (Red) indicate a hazardous situation which, if not avoided, will result in death or serious injury.

Suppliers

Company
Product
Description
Supplier Links
ANSI Sign, Danger-Acid, 14
Vernon Hills, IL, United States
ANSI Sign, Danger-Acid, 14" x 10", Plastic
GO-50712-13
ANSI Sign, Danger-Acid, 14" x 10", Plastic GO-50712-13
• Protect your workers by clearly displaying possible acid hazards ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard. Recognized by OSHA as an acceptable safety notification device. ANSI Danger Signs (Red) indicate a hazardous situation which, if not avoided, will result in death or serious injury.

• Protect your workers by clearly displaying possible acid hazards
ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard. Recognized by OSHA as an acceptable safety notification device.<p>ANSI Danger Signs (Red) indicate a hazardous situation which, if not avoided, will result in death or serious injury.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Safety Labels and Signs
Product Number GO-50712-13
Product Name ANSI Sign, Danger-Acid, 14" x 10", Plastic
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Fire Safety Signs - 559495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details