Cole-Parmer Safety Sign, Danger - H2S Poisonous Gas, 10" x 14", Plastic GO-40711-36

Description
• Protect your workers by clearly displaying possible hydrogen sulfide hazards These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. Signs define specific hazards by conveying a clear, easily understood message. The sign headers and colors used in accident prevention safety signs are specified by OSHA and ANSI to designate the severity of the hazard. Each color has a specific role.|DANGER (red): indicates an imminently hazardous situation which, if not avoided, will result in death or serious injury.
Description
• Protect your workers by clearly displaying possible hydrogen sulfide hazards These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. Signs define specific hazards by conveying a clear, easily understood message. The sign headers and colors used in accident prevention safety signs are specified by OSHA and ANSI to designate the severity of the hazard. Each color has a specific role.|DANGER (red): indicates an imminently hazardous situation which, if not avoided, will result in death or serious injury.

Suppliers

Company
Product
Description
Supplier Links
Safety Sign, Danger - H2S Poisonous Gas, 10
Vernon Hills, IL, United States
Safety Sign, Danger - H2S Poisonous Gas, 10" x 14", Plastic
GO-40711-36
Safety Sign, Danger - H2S Poisonous Gas, 10" x 14", Plastic GO-40711-36
• Protect your workers by clearly displaying possible hydrogen sulfide hazards These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. Signs define specific hazards by conveying a clear, easily understood message. The sign headers and colors used in accident prevention safety signs are specified by OSHA and ANSI to designate the severity of the hazard. Each color has a specific role.|DANGER (red): indicates an imminently hazardous situation which, if not avoided, will result in death or serious injury.

• Protect your workers by clearly displaying possible hydrogen sulfide hazards
These signs are intended to indicate potential, type, and degree of the hazard that may lead to accidental injury or property damage. Signs define specific hazards by conveying a clear, easily understood message. The sign headers and colors used in accident prevention safety signs are specified by OSHA and ANSI to designate the severity of the hazard. Each color has a specific role.|<b>DANGER (red):</b> indicates an imminently hazardous situation which, if not avoided, will result in death or serious injury.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Safety Labels and Signs
Product Number GO-40711-36
Product Name Safety Sign, Danger - H2S Poisonous Gas, 10" x 14", Plastic
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details