• Safe, innovative design includes unique reversing feature for better evaporation
• <b>Five-year warranty</b> (excludes glassware and wearing parts)
• Standard motorized lift automatically lifts flask out of bath in case of power failure
• Smooth start reduces chance of splashing
• Unique oblong bath design heats up faster than other leading brands
These rotary evaporators were designed and engineered for ease of use, while maintaining the highest level of safety. Motorized lift is standard, making for easier removal of the evaporating flask from the hot water/oil bath. The motorized lift automatically removes evaporating flask from bath in case of a power failure to minimize loss of your experiment. Adjustable lift setting to accommodate larger flasks.
The brushless DC-drive motor features reversing rotational function that is commonly used for drying powders. Motor features a smooth start at 100 rpm to minimize the chance of splashing. Digital rotation speed display is standard on all models, making for easier repetition of parameters. The unique bath design provides faster heating, allowing for quicker experiments. Nonexposed heating coils and integrated handles provide safe operation. Bath heats from 20 to 180°C, adding versatility by allowing use of water or oil. Unit comes with safety-coated glassware to minimize breakage and increase safety. Coating resists most solvents and acids, and protects you against shattered glass and dangerous reagents due to accidental spillage.
|<b>Digital <u>Control</u> Evaporators</b> include the same properties as the Digital models, e.g. digital displays, but also include: integrated vacuum controller, integrated solvent library, automatic boiling point recognition, color graphic display, and more. Infrared interface provides constant communication between the bath and main unit, allowing the unit to automatically shut down in case of abnormalities. The RS-232 port provides easy remote operation and collection of data with optional labworldsoft<reg> software.
| Cole-Parmer | |
|---|---|
| Product Category | Evaporators |
| Product Number | GO-28710-47 |
| Product Name | 8024900 - IKA Control Rotary Evaporator With Vertical Safety Coated Glassware 230VAC |
| Type | Rotory |