Cole-Parmer Cole-Parmer High-Accuracy pH Probe, SJ/Glass/100Ohm RTD/10'; Tinned/BNC GO-27012-06

Description
High-accuracy electrodes are perfect for testing where temperature variations make many pH electrodes unreliable. These single-junction electrodes feature an innovative design that stabilizes readings in less than 20 seconds, with an accuracy of 0.02 pH! The pH value stays constant at any given temperature up to pH 13. Maximum pressure is 100 psi at 25 C.
Description
High-accuracy electrodes are perfect for testing where temperature variations make many pH electrodes unreliable. These single-junction electrodes feature an innovative design that stabilizes readings in less than 20 seconds, with an accuracy of 0.02 pH! The pH value stays constant at any given temperature up to pH 13. Maximum pressure is 100 psi at 25 C.

Suppliers

Company
Product
Description
Supplier Links
Cole-Parmer High-Accuracy pH Probe, SJ/Glass/100Ohm RTD/10'; Tinned/BNC - GO-27012-06 - Cole-Parmer
Vernon Hills, IL, United States
Cole-Parmer High-Accuracy pH Probe, SJ/Glass/100Ohm RTD/10'; Tinned/BNC
GO-27012-06
Cole-Parmer High-Accuracy pH Probe, SJ/Glass/100Ohm RTD/10'; Tinned/BNC GO-27012-06
High-accuracy electrodes are perfect for testing where temperature variations make many pH electrodes unreliable. These single-junction electrodes feature an innovative design that stabilizes readings in less than 20 seconds, with an accuracy of 0.02 pH! The pH value stays constant at any given temperature up to pH 13. Maximum pressure is 100 psi at 25 C.

High-accuracy electrodes are perfect for testing where temperature variations make many pH electrodes unreliable. These single-junction electrodes feature an innovative design that stabilizes readings in less than 20 seconds, with an accuracy of <tol>0.02 pH! The pH value stays constant at any given temperature up to pH 13. Maximum pressure is 100 psi at 25<deg>C.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category pH Electrodes
Product Number GO-27012-06
Product Name Cole-Parmer High-Accuracy pH Probe, SJ/Glass/100Ohm RTD/10'; Tinned/BNC
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

General Use pH Sensor FLUSHTRODE - 238060 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
Portable PH Meter - PCE-CP 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
Pt1000 temperature sensor for 909 UV Digester - 6.1110.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1969 inch (5 mm)
Length 4.72 inch (120 mm)
Operating Temperature -58 to 356 F (-50 to 180 C)
View Details
Glass pH/ORP Electrodes - 4N Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Specific Electrode Type Measures ORP
Electrode Configuration SingleCell / No Reference
Reference Solution Options Refillable
View Details