Cole-Parmer Gilmont Variable Area Shielded Flowmeters, size 11 GO-03232-21

Description
• Design makes each meter suitable for a broad range of laboratory applications • Modular components allow for meter flexibility across a wide range of flow rates • Multiple end connections to suit process requirements > Unshielded Flowmeters | >|Unshielded Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the float (contact our Applications Specialists to order the glass taper joints). | S hielded Flowmeters | >Shielded Flowmeters are better suited to higher-pressure applications or for installations requiring a panel-mounted flowmeter. End bushings are molded with dual connection capability—tubing or threaded; listed below are the appropriate tubing and threaded connections provided with each meter. | Shi elded Flowmeters with Valves | Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer valve. The valve can be adjusted from 0.1 to 100% of maximum flow (semilogarithmic) and provides recise regulation from 0.3 to 60% of maximum flow. >
Description
• Design makes each meter suitable for a broad range of laboratory applications • Modular components allow for meter flexibility across a wide range of flow rates • Multiple end connections to suit process requirements > Unshielded Flowmeters | >|Unshielded Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the float (contact our Applications Specialists to order the glass taper joints). | S hielded Flowmeters | >Shielded Flowmeters are better suited to higher-pressure applications or for installations requiring a panel-mounted flowmeter. End bushings are molded with dual connection capability—tubing or threaded; listed below are the appropriate tubing and threaded connections provided with each meter. | Shi elded Flowmeters with Valves | Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer valve. The valve can be adjusted from 0.1 to 100% of maximum flow (semilogarithmic) and provides recise regulation from 0.3 to 60% of maximum flow. >

Suppliers

Company
Product
Description
Supplier Links
Gilmont Variable Area Shielded Flowmeters, size 11 - GO-03232-21 - Cole-Parmer
Vernon Hills, IL, United States
Gilmont Variable Area Shielded Flowmeters, size 11
GO-03232-21
Gilmont Variable Area Shielded Flowmeters, size 11 GO-03232-21
• Design makes each meter suitable for a broad range of laboratory applications • Modular components allow for meter flexibility across a wide range of flow rates • Multiple end connections to suit process requirements > Unshielded Flowmeters | >|Unshielded Flowmeters work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the float (contact our Applications Specialists to order the glass taper joints). | S hielded Flowmeters | >Shielded Flowmeters are better suited to higher-pressure applications or for installations requiring a panel-mounted flowmeter. End bushings are molded with dual connection capability—tubing or threaded; listed below are the appropriate tubing and threaded connections provided with each meter. | Shi elded Flowmeters with Valves | Shielded Flowmeters with Valves offer flow monitoring along with precise control through an integrated 20-turn micrometer valve. The valve can be adjusted from 0.1 to 100% of maximum flow (semilogarithmic) and provides recise regulation from 0.3 to 60% of maximum flow. >

• Design makes each meter suitable for a broad range of laboratory applications
• Modular components allow for meter flexibility across a wide range of flow rates
• Multiple end connections to suit process requirements
<div class="cp-accordion"><h3>Unshielded Flowmeters</h3>|<div>|<b>Unshielded Flowmeters</b> work well in low-pressure applications. Connect the flowtube end directly to tubing having the proper inner diameter—flowtube outer diameters are listed below. Glass taper joints are an alternate connection option which slip on the PTFE stops that contain the float (contact our Applications Specialists to order the glass taper joints).</div>|<h3>Shielded Flowmeters</h3>|<div><b>Shielded Flowmeters</b> are better suited to higher-pressure applications or for installations requiring a panel-mounted flowmeter. End bushings are molded with dual connection capability—tubing or threaded; listed below are the appropriate tubing and threaded connections provided with each meter.</div>|<h3>Shielded Flowmeters with Valves</h3>|<div><b>Shielded Flowmeters with Valves</b> offer flow monitoring along with precise control through an integrated 20-turn micrometer valve. The valve can be adjusted from 0.1 to 100% of maximum flow (semilogarithmic) and provides recise regulation from 0.3 to 60% of maximum flow.</div></div><br>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-03232-21
Product Name Gilmont Variable Area Shielded Flowmeters, size 11
Meter Technology Variable Area
Unlock Full Specs
to access all available technical data