EP Scientific Products 160-05

Description
5 gallon LDPE Cubitainer® Cubitainers® Low density polyethylene (LDPE) collapsible, nesting containers are space-saving for convenient storage. Includes polypropylene cap with polyethylene liner. Level 3 containers are not pre-cleaned and are available in bulk with caps included. Level 1 Procedure D processing and certification meets or exceeds EPA standards for conductivity sampling.
Description
5 gallon LDPE Cubitainer® Cubitainers® Low density polyethylene (LDPE) collapsible, nesting containers are space-saving for convenient storage. Includes polypropylene cap with polyethylene liner. Level 3 containers are not pre-cleaned and are available in bulk with caps included. Level 1 Procedure D processing and certification meets or exceeds EPA standards for conductivity sampling.

Suppliers

Company
Product
Description
Supplier Links
5 gallon LDPE Cubitainer® Cubitainers® Low density polyethylene (LDPE) collapsible, nesting containers are space-saving for convenient storage. Includes polypropylene cap with polyethylene liner. Level 3 containers are not pre-cleaned and are available in bulk with caps included. Level 1 Procedure D processing and certification meets or exceeds EPA standards for conductivity sampling.

5 gallon LDPE Cubitainer®

Cubitainers®

  • Low density polyethylene (LDPE) collapsible, nesting containers are space-saving for convenient storage.
  • Includes polypropylene cap with polyethylene liner.
  • Level 3 containers are not pre-cleaned and are available in bulk with caps included.
  • Level 1 Procedure D processing and certification meets or exceeds EPA standards for conductivity sampling.
Supplier's Site

Technical Specifications

  EP Scientific Products
Product Category Industrial Containers
Product Number 160-05
Container Type BottleJar
Material Plastic
Features Collapsible
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Boxes for Carbide Inserts - 1.02X2.09X.50 (26.0 x 53.0 x 12.8 MM) 5 CELL INSERT BOX - IB05/B4 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details