Thermax Inc. Direct Fired Vapor Absorption Chiller GD 40A TCU

Description
Cooling & Heating Division - Cooling SBU The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as well as commercial applications. Cooling SBU's strength lies in customized solutions as per the requirement of customers. Unlike electrical chillers, Absorption Chillers are powered by heat. These machines can run on a variety of heat sources, e.g. steam, hot water, liquid/gaseous fuels, exhaust gases end/or combination of above. THERMAX - Conserving Energy, Preserving the Environment Vapor Absorption Technology from Thermox is at work for clients in more thon 50 industries including Pharmaceuticals, Chemicals, Fertilizers, Textiles, Petrochemicals, Food & Beverages and Automobile industries as well as in Hotels, Commercial Complexes, Shopping Complexes, Office Buildings, Educational Institutes, Airports and Cinema halls. Manufacturing capabilities of Thermox's Cooling SBU are canfirmed by the fact that, overthe years, Thermax has installed numerous machines in more than 70 countries including USA, Germany, Spain, UK, Italy, UAE, Saudi Arabia, India, China, Australia, Thailand, Philippines, Malaysia, Russia and Nigeria with the products conforming tothe respective country standards like ETL, CE, TIN. DNY,ASME etc. Thermax has its fully owned subsidiaries namely Thermax Inc. in USA. Thermax Europe Limited in UK and Thermax (Zhejiang) Cooling and Heating Engg. Company Limited in China. Thermax believes in efficient and responsive services to it's clients and exhibits in it's way of business, by giving optimal and quality solutions and achieving customer delight. Thermax has a worldwide sales, service and distribution network to fulfill the needs of it's valuable customers.
Description
Cooling & Heating Division - Cooling SBU The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as well as commercial applications. Cooling SBU's strength lies in customized solutions as per the requirement of customers. Unlike electrical chillers, Absorption Chillers are powered by heat. These machines can run on a variety of heat sources, e.g. steam, hot water, liquid/gaseous fuels, exhaust gases end/or combination of above. THERMAX - Conserving Energy, Preserving the Environment Vapor Absorption Technology from Thermox is at work for clients in more thon 50 industries including Pharmaceuticals, Chemicals, Fertilizers, Textiles, Petrochemicals, Food & Beverages and Automobile industries as well as in Hotels, Commercial Complexes, Shopping Complexes, Office Buildings, Educational Institutes, Airports and Cinema halls. Manufacturing capabilities of Thermox's Cooling SBU are canfirmed by the fact that, overthe years, Thermax has installed numerous machines in more than 70 countries including USA, Germany, Spain, UK, Italy, UAE, Saudi Arabia, India, China, Australia, Thailand, Philippines, Malaysia, Russia and Nigeria with the products conforming tothe respective country standards like ETL, CE, TIN. DNY,ASME etc. Thermax has its fully owned subsidiaries namely Thermax Inc. in USA. Thermax Europe Limited in UK and Thermax (Zhejiang) Cooling and Heating Engg. Company Limited in China. Thermax believes in efficient and responsive services to it's clients and exhibits in it's way of business, by giving optimal and quality solutions and achieving customer delight. Thermax has a worldwide sales, service and distribution network to fulfill the needs of it's valuable customers.

Suppliers

Company
Product
Description
Supplier Links
Direct Fired Vapor Absorption Chiller - GD 40A TCU - Thermax Inc.
Northville, MI, USA
Direct Fired Vapor Absorption Chiller
GD 40A TCU
Direct Fired Vapor Absorption Chiller GD 40A TCU
Cooling & Heating Division - Cooling SBU The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers. It offers expert solutions in Process Chilling & Air Conditioning for industrial as well as commercial applications. Cooling SBU's strength lies in customized solutions as per the requirement of customers. Unlike electrical chillers, Absorption Chillers are powered by heat. These machines can run on a variety of heat sources, e.g. steam, hot water, liquid/gaseous fuels, exhaust gases end/or combination of above. THERMAX - Conserving Energy, Preserving the Environment Vapor Absorption Technology from Thermox is at work for clients in more thon 50 industries including Pharmaceuticals, Chemicals, Fertilizers, Textiles, Petrochemicals, Food & Beverages and Automobile industries as well as in Hotels, Commercial Complexes, Shopping Complexes, Office Buildings, Educational Institutes, Airports and Cinema halls. Manufacturing capabilities of Thermox's Cooling SBU are canfirmed by the fact that, overthe years, Thermax has installed numerous machines in more than 70 countries including USA, Germany, Spain, UK, Italy, UAE, Saudi Arabia, India, China, Australia, Thailand, Philippines, Malaysia, Russia and Nigeria with the products conforming tothe respective country standards like ETL, CE, TIN. DNY,ASME etc. Thermax has its fully owned subsidiaries namely Thermax Inc. in USA. Thermax Europe Limited in UK and Thermax (Zhejiang) Cooling and Heating Engg. Company Limited in China. Thermax believes in efficient and responsive services to it's clients and exhibits in it's way of business, by giving optimal and quality solutions and achieving customer delight. Thermax has a worldwide sales, service and distribution network to fulfill the needs of it's valuable customers.

Cooling & Heating Division - Cooling SBU
The Cooling SBU of THERMAX promotes Vapor Absorption Chillers as a cost effective and environment friendly alternative to electricity driven compression chillers.
It offers expert solutions in Process Chilling & Air Conditioning for industrial as well as commercial applications. Cooling SBU's strength lies in customized solutions as per the requirement of customers.
Unlike electrical chillers, Absorption Chillers are powered by heat. These machines can run on a variety of heat sources, e.g. steam, hot water, liquid/gaseous fuels, exhaust gases end/or combination of above.
THERMAX - Conserving Energy, Preserving the Environment
Vapor Absorption Technology from Thermox is at work for clients in more thon 50 industries including Pharmaceuticals, Chemicals, Fertilizers, Textiles, Petrochemicals, Food & Beverages and Automobile industries as well as in Hotels, Commercial Complexes, Shopping Complexes, Office Buildings, Educational Institutes, Airports and Cinema halls.
Manufacturing capabilities of Thermox's Cooling SBU are canfirmed by the fact that, overthe years, Thermax has installed numerous machines in more than 70 countries including USA, Germany, Spain, UK, Italy, UAE, Saudi Arabia, India, China, Australia, Thailand, Philippines, Malaysia, Russia and Nigeria with the products conforming tothe respective country standards like ETL, CE, TIN. DNY,ASME etc. Thermax has its fully owned subsidiaries namely Thermax Inc. in USA. Thermax Europe Limited in UK and Thermax (Zhejiang) Cooling and Heating Engg. Company Limited in China.
Thermax believes in efficient and responsive services to it's clients and exhibits in it's way of business, by giving optimal and quality solutions and achieving customer delight. Thermax has a worldwide sales, service and distribution network to fulfill the needs of it's valuable customers.

Supplier's Site

Technical Specifications

  Thermax Inc.
Product Category Chillers (industrial)
Product Number GD 40A TCU
Product Name Direct Fired Vapor Absorption Chiller
Application Industrial; HVAC; Scientific; Medical
Power Source 460/60/3
Condenser Cooling Water-Cooled
Control Panel Features Local; Remote (optional feature)
Other Features Microprocessor Control
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - EB80WT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details
Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details