Will not work on metals with a lacquered coating, use CO2/YAG/fiber lasers
| TherMark Holdings Inc. | |
|---|---|
| Product Category | Marking Materials |
| Product Number | LMM-14 |
| Product Name | Marking Material |
| Form | Ink |
| Cure / Setting Technology | Laser Fused (Laser Marking) |
| Substrate | Steel; Metallic; Aluminum |
| Coating Material | Water |