Allows CO2, YAG, and fiber lasers to mark substrates with color
| TherMark Holdings Inc. | |
|---|---|
| Product Category | Heat Resistant and Flame Retardant Coatings |
| Product Number | LMC-12 |
| Product Name | Black Marking Material |
| Type | Heat Resistant |
| Substrate | Other; Spandrel |
| Coating Material | Water |
| Features | Sprayable; Organic Free |