For heat staking, swaging, sealing, insertion, film/filter sealing/welding, heat seal connectors, hot bar soldering, and many other precision assembly processes.
The Multi-WorkStation System by Thermal Press is engineered to be scalable, robust and easy to integrate. The Multi-WorkStation System can be installed into any automated production line. Each WorkStation can function as a standalone workcell or function as part of a multi-operation assembly process. The Multi-WorkStation System utilizes a centralized common control cabinet.
The WorkStation concept is based upon our popular open-format C Series. The Multi-WorkStation System feature easy to integrate thruster-based machines with XY mounts stages for accurate alignment. Thermal Press WorkStation systems utilize all of our quick-change tooling features and can accommodate all of our standard options and accessories. These Multi-WorkStation systems have all of our standard quick-change tooling and part handling options available.
Thermal Press machines incorporate the latest technologies of Integrated Digital Control and Monitoring Devices to consistently produce accurate finished assemblies to meet the highest standards of quality and performance testing.
WorkStations Key Features
o Available in Multi-WorkStation Configurations (Up to 6 WorkStations Standard)
o Open Format "C-Frame" WorkStation Machine/Thruster Design
o Easy Installation and alignment with the XY Maount Stages
o All systems are equipped with Quick Change tooling features
o Available in various heights to accommodate tall &/or deep parts
o Standard 4" Stroke with Adjustable Hard Stop
o Available in Force Ranges from 0-1000 lbs
o Programmable Velocity Control for Precise Actuation (Travel) Speed
o Easy rotational adjustment of thermal tooling to align with parts/fixtures
o Base and Actuator are pinned and slotted for repeatable change out of tooling packages (Hot or Cold) without any re-alignments
o 3-Point leveling of WorkStation (Thruster) to fixture
Control Cabinet Key Features
o HMI Color Touchscreen for Operation, Setup and Machine Controls (multiple password protection levels)
o Recipe Storage via HMI Touchscreen
o Integrated Digital PID Temperature Controls (Multi-Zone) - Multi-Station
o Precision Regulators & Digital Pressure Controls (with Power Boost Option) - Multi-Station
o Integrated Digital Timers, Counters and Positional Data - Multi-Station
o Programmable Alarms (Operational Lockout on all parameters) - Multi-Station
o OSHA, CE, NFPE and NEC compliant
o Test Ports for easy calibration & validations - Multi-Station
| Thermal Press International, Inc. | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Name | Multi-WorkStation System |
| Operation | Staking |
| Capacity | 0.0 to 0.5000 tons (0.0 to 0.4536 metric tons) |
| Pressure | 120 psi (84.45 m H2O) |
| Stroke | 4 inch (102 mm) |