Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
| Thermal Edge, Inc. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | Model PFFP-390-236 |
| Product Name | Plastic Filtered Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 393 SCFM (668 m³/hr) |
| Nominal Voltage | 230 volts |
| Blower/Fan Type | Vane Axial Fan |