Thermal Edge, Inc. Plastic Filtered Fan Model PFFP-200-236

Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet
Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Filtered Fan - Model PFFP-200-236 - Thermal Edge, Inc.
Irving, TX, USA
Plastic Filtered Fan
Model PFFP-200-236
Plastic Filtered Fan Model PFFP-200-236
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Electronic Cooling Fans
Product Number Model PFFP-200-236
Product Name Plastic Filtered Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr)
Nominal Voltage 230 volts
Running Current 0.2300 amps
Blower/Fan Type Vane Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025CBJW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details