Thermal Edge, Inc. Narrow Edge 12" Wide Air Conditioner Model NE050-126

Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet
Description
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Edge 12
Irving, TX, USA
Narrow Edge 12" Wide Air Conditioner
Model NE050-126
Narrow Edge 12" Wide Air Conditioner Model NE050-126
Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Engineered & manufactured to endure the most difficult of environments and applications. Thermal Edge air conditioners will exceed environmental requirements in applications like Steel, Food Processing, Petro-Chemical, Cement, Paper & Pulp and Plastics.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Air Conditioners
Product Number Model NE050-126
Product Name Narrow Edge 12" Wide Air Conditioner
Type Enclosure
Application Industrial
Cooling Capacity 5000 BTU/hr (1466 W)
Voltage 115VAC; 120 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Pro Ducted Split Systems -  - Air Innovations LLC
Air Innovations LLC
Specs
Type Central; Split; Low Temp Air Conditioning
Application Residential; Commercial; Industrial; Data Center; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details