Thermal Edge, Inc. Metal Filtered Fan Model MFFP-200

Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet
Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Filtered Fan - Model MFFP-200 - Thermal Edge, Inc.
Irving, TX, USA
Metal Filtered Fan
Model MFFP-200
Metal Filtered Fan Model MFFP-200
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet
Metal Filtered Fan - Model MFFP-200 - Thermal Edge, Inc.
Irving, TX, USA
Metal Filtered Fan
Model MFFP-200
Metal Filtered Fan Model MFFP-200
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet
Metal Filtered Fan - Model MFFP-200 - Thermal Edge, Inc.
Irving, TX, USA
Metal Filtered Fan
Model MFFP-200
Metal Filtered Fan Model MFFP-200
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc. Thermal Edge, Inc. Thermal Edge, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Model MFFP-200 Model MFFP-200 Model MFFP-200
Product Name Metal Filtered Fan Metal Filtered Fan Metal Filtered Fan
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr) 300 SCFM (510 m³/hr)
Nominal Voltage 115 volts 230 volts 24 volts
Running Current 0.4400 amps 0.2300 amps 1.42 amps
Blower/Fan Type Vane Axial Fan Vane Axial Fan Vane Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N88-28052 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2200 SCFM (3739 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1444134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details