Thermal Edge, Inc. Metal Filtered Fan Model MFFP-100

Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet
Description
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Filtered Fan - Model MFFP-100 - Thermal Edge, Inc.
Irving, TX, USA
Metal Filtered Fan
Model MFFP-100
Metal Filtered Fan Model MFFP-100
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet
Metal Filtered Fan - Model MFFP-100 - Thermal Edge, Inc.
Irving, TX, USA
Metal Filtered Fan
Model MFFP-100
Metal Filtered Fan Model MFFP-100
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet
Metal Filtered Fan - Model MFFP-100 - Thermal Edge, Inc.
Irving, TX, USA
Metal Filtered Fan
Model MFFP-100
Metal Filtered Fan Model MFFP-100
Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities and creates a rigid and durable electrostatic air filter. Additionally, the Thermal Edge air filtration media can be rinsed or vacuum cleaned, and will not degrade over time as foam does.

Supplier's Site Datasheet

Technical Specifications

  Thermal Edge, Inc. Thermal Edge, Inc. Thermal Edge, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number Model MFFP-100 Model MFFP-100 Model MFFP-100
Product Name Metal Filtered Fan Metal Filtered Fan Metal Filtered Fan
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 131 SCFM (223 m³/hr) 131 SCFM (223 m³/hr) 140 SCFM (238 m³/hr)
Nominal Voltage 115 volts 230 volts 24 volts
Running Current 0.1800 amps 0.1000 amps 0.5800 amps
Blower/Fan Type Vane Axial Fan Vane Axial Fan Vane Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.51 SCFM (127 m³/hr)
Maximum Sound Level 39 dbA
View Details
6020-7 Series 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1087 to ? in H2O (0.2030 to ? Torr)
Maximum Sound Level 24.5 dbA
View Details
60x60x20mm, 12 VDC, 18.928 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.93 SCFM (32.17 m³/hr)
Maximum Static Pressure 0.1830 in H2O (0.3419 Torr)
View Details
3 suppliers
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details