12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white.
Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
| Thermal Edge, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 727224-12FSDTEx |
| Product Name | UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 72 inch (1829 mm) |
| Width | 72 inch (1829 mm) |