Thermal Edge, Inc. UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner 726018-12FSDTEx

Description
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet
Description
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner - 726018-12FSDTEx - Thermal Edge, Inc.
Irving, TX, USA
UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner
726018-12FSDTEx
UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner 726018-12FSDTEx
12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white. Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

12 gauge carbon steel, key-locking, pad-lockable handle, interior white & exterior ANSI 61 gray, continuous hinge doors. Includes 12 gauge sub panel for single door and 10 gauge sub panel for double door. All panels are painted white.

Electrical enclosures are available with UL listed air conditioners as an Enclosure Packaged System. The enclosures are precut with air conditioner cutouts with finished edges to accommodate appropriately sized air conditioners. Each enclosure includes all mounting hardware and gasketing. Enclosures are powder coated with ANSI grey finish inside and outside to match the air conditioner. Electrical enclosures and air conditioners will be shipped separately within three weeks after receipt of order.

Datasheet

Technical Specifications

  Thermal Edge, Inc.
Product Category Industrial Enclosures
Product Number 726018-12FSDTEx
Product Name UL Type 12 Free Standing Enclosure with UL Listed Air Conditioner
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 72 inch (1829 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details