Thermal Edge, Inc. Filter/Dryer 44203

Description
REPLACEMENT FILTERS FOR AIR CONDITIONERS, STANDARD FILTER, NE050 OR NE060 OR NE080,10.3IN W X 16.3IN H, EXP. ALUM, 250 MICRON, 60% EFFICIENCY, PRICE/PK 12. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT FILTERS FOR AIR CONDITIONERS, STANDARD FILTER, NE050 OR NE060 OR NE080,10.3IN W X 16.3IN H, EXP. ALUM, 250 MICRON, 60% EFFICIENCY, PRICE/PK 12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 70476790 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
70476790
Filter/Dryer 70476790
REPLACEMENT FILTERS FOR AIR CONDITIONERS, STANDARD FILTER, NE050 OR NE060 OR NE080,10.3IN W X 16.3IN H, EXP. ALUM, 250 MICRON, 60% EFFICIENCY, PRICE/PK 12. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT FILTERS FOR AIR CONDITIONERS, STANDARD FILTER, NE050 OR NE060 OR NE080,10.3IN W X 16.3IN H, EXP. ALUM, 250 MICRON, 60% EFFICIENCY, PRICE/PK 12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
THERMAL EDGE HVAC 44203

THERMAL EDGE HVAC 44203

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 70476790
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
120mm Plastic Fan Filter Assembly with 100PPI Media - 09450-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 2560527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details