Thermal Circuits, Inc. Infrared Panel Emitters

Description
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Tempera ture Mica Heaters 600 Degrees Celsius (1112º F) Maximum Rigid/Flexible/Machi nable/Nonflammable Thickness from 0.015" to 3.000" Superlative Thermal Insulator Infrared Assemblies
Description
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Tempera ture Mica Heaters 600 Degrees Celsius (1112º F) Maximum Rigid/Flexible/Machi nable/Nonflammable Thickness from 0.015" to 3.000" Superlative Thermal Insulator Infrared Assemblies

Suppliers

Company
Product
Description
Supplier Links
Infrared Panel Emitters -  - Thermal Circuits, Inc.
Salem, MA, USA
Infrared Panel Emitters
Infrared Panel Emitters
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Tempera ture Mica Heaters 600 Degrees Celsius (1112º F) Maximum Rigid/Flexible/Machi nable/Nonflammable Thickness from 0.015" to 3.000" Superlative Thermal Insulator Infrared Assemblies

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters

  • 600 Degrees Celsius (1112º F) Maximum
  • Rigid/Flexible/Machinable/Nonflammable
  • Thickness from 0.015" to 3.000"
  • Superlative Thermal Insulator
  • Infrared Assemblies
Supplier's Site

Technical Specifications

  Thermal Circuits, Inc.
Product Category Electric Heaters
Product Name Infrared Panel Emitters
Heater Type Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details