Thermal Circuits, Inc. EPDM Rubber Heaters

Description
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available 175 Degrees Celsius (347º F) Maximum Moisture, Solvent and Chemical Resistant Excellent Abrasive Resistance Outstanding Cold Weathering Flexible
Description
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available 175 Degrees Celsius (347º F) Maximum Moisture, Solvent and Chemical Resistant Excellent Abrasive Resistance Outstanding Cold Weathering Flexible

Suppliers

Company
Product
Description
Supplier Links
EPDM Rubber Heaters -  - Thermal Circuits, Inc.
Salem, MA, USA
EPDM Rubber Heaters
EPDM Rubber Heaters
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available 175 Degrees Celsius (347º F) Maximum Moisture, Solvent and Chemical Resistant Excellent Abrasive Resistance Outstanding Cold Weathering Flexible

Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and mechanical mounting methods are available

  • 175 Degrees Celsius (347º F) Maximum
  • Moisture, Solvent and Chemical Resistant
  • Excellent Abrasive Resistance
  • Outstanding Cold Weathering
  • Flexible
Supplier's Site

Technical Specifications

  Thermal Circuits, Inc.
Product Category Electric Heaters
Product Name EPDM Rubber Heaters
Heater Type Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Process Immersion Heater -  - Gaumer Process
Specs
Heater Type Immersion Heater; Tubular Heaters
Heating Capacity 0.00 to 5000.00 kW (0.0 to 17059 MBH)
Sleeve (Sheath) Material Alloy
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details