Floor mounted, fail safe operation, continuous flow in power failure
| The Kahn Companies | |
|---|---|
| Product Category | Compressed Air Dryers |
| Product Number | MPS-900B |
| Product Name | Heaterless Dryer |
| Dryer Technology | Desiccant |
| Power Source | AC Single Phase; (110V/60Hz 200W) |
| Dimensions & Weight | 100"x90"72" 5800lbs |
| Features | Gauge; Filter (optional feature) |
| Capacity | 3695 SCFM (6280 m³/hr) |