The Kahn Companies Heaterless Dryer MPS-400B

Description
Floor mounted, fail safe operation, continuous flow in power failure
Description
Floor mounted, fail safe operation, continuous flow in power failure
Datasheet
Datasheet Summary
Powered by GS/AI

The Heaterless Dryer, model MPS-400B from The Kahn Companies, is designed for efficient moisture removal from compressed air and gas systems. It features a dew point of 40°F and operates on a fully automatic 10-minute cycle. The dryer utilizes an inert hygroscopic material to absorb moisture, ensuring continuous drying by alternating between two towers,Äîone drying while the other regenerates. This design minimizes downtime and maintains a steady flow of dry air or gas. Key specifications include ASME coded desiccant vessels, non-lubricated flow control valves, and pressure gauges on each desiccant vessel. The unit is constructed for durability with a heavy-duty support base and is suitable for various air and gas requirements. Optional features include a 100°F dew point, NEMA Class 4 electrical construction, and additional monitoring instruments. The MPS-400B is suitable for applications requiring reliable moisture control without the need for heating elements.

Datasheet Summary
Powered by GS/AI

The Heaterless Dryer, model MPS-400B from The Kahn Companies, is designed for efficient moisture removal from compressed air and gas systems. It features a dew point of 40°F and operates on a fully automatic 10-minute cycle. The dryer utilizes an inert hygroscopic material to absorb moisture, ensuring continuous drying by alternating between two towers,Äîone drying while the other regenerates. This design minimizes downtime and maintains a steady flow of dry air or gas. Key specifications include ASME coded desiccant vessels, non-lubricated flow control valves, and pressure gauges on each desiccant vessel. The unit is constructed for durability with a heavy-duty support base and is suitable for various air and gas requirements. Optional features include a 100°F dew point, NEMA Class 4 electrical construction, and additional monitoring instruments. The MPS-400B is suitable for applications requiring reliable moisture control without the need for heating elements.

Suppliers

Company
Product
Description
Supplier Links
Heaterless Dryer - MPS-400B - The Kahn Companies
Wethersfield, CT, USA
Heaterless Dryer
MPS-400B
Heaterless Dryer MPS-400B
Floor mounted, fail safe operation, continuous flow in power failure

Floor mounted, fail safe operation, continuous flow in power failure

Supplier's Site Datasheet

Technical Specifications

  The Kahn Companies
Product Category Compressed Air Dryers
Product Number MPS-400B
Product Name Heaterless Dryer
Dryer Technology Desiccant
Power Source AC Single Phase; (110V/60Hz 200W)
Dimensions & Weight 90"x62"x26" 1875lbs
Features Gauge; Filter (optional feature)
Capacity 1070 SCFM (1819 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/4-P20-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Pneumatic Products - CHA Series Compressed Air Dryer - 8100CHA - Rogers Machinery Company, Inc.
Specs
Dryer Technology Desiccant
Capacity 9680 SCFM (16453 m³/hr)
View Details