The Kahn Companies Heaterless Dryer MPS-17A

Description
Wall mounted, fail safe operation, continuous flow in case of power failure
Datasheet
Description
Wall mounted, fail safe operation, continuous flow in case of power failure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heaterless Dryer - MPS-17A - The Kahn Companies
Wethersfield, CT, USA
Heaterless Dryer
MPS-17A
Heaterless Dryer MPS-17A
Wall mounted, fail safe operation, continuous flow in case of power failure

Wall mounted, fail safe operation, continuous flow in case of power failure

Supplier's Site Datasheet

Technical Specifications

  The Kahn Companies
Product Category Compressed Air Dryers
Product Number MPS-17A
Product Name Heaterless Dryer
Dryer Technology Desiccant
Power Source AC Single Phase; (110V/60Hz 200W)
Dimensions & Weight 36"x27"x9" 70lbs
Features Gauge; Filter (optional feature)
Capacity 42 SCFM (71.39 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Membrane air dryer - MS6N-LDM1-1/4-P40-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 14.12 SCFM (24.01 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Refrigerated Dryer - Secotec® TA - TC Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Capacity 20 to 138 SCFM (33.99 to 235 m³/hr)
Max. Pressure 150 psi (106 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
Hankison - HH Series Compressed Air Dryer - HHS_HHL_HHE-260 - Rogers Machinery Company, Inc.
Specs
Capacity 260 SCFM (442 m³/hr)
View Details