The THAT340P14-U is a 14-pin dual-in-line packaged integrated circuit containing two matched NPN and two matched PNP transistors, designed for low-noise amplifier input stages, log amplifiers, and current mirrors. It operates with a maximum collector-emitter voltage of 36 V and a collector current of 30 mA, with a typical NPN current gain of 100 and PNP current gain of 75. The transistors exhibit voltage noise density of 0.8 nV/√Hz for NPN and 0.75 nV/√Hz for PNP, and a gain-bandwidth product of 350 MHz for NPN and 325 MHz for PNP. The devices feature dielectric isolation for low crosstalk, 500 μV matching between devices, and meet RoHS requirements. Thermal resistance is 100 °C/W when soldered to a board.
Bipolar (BJT) Array Transistor, NPN, PNP, 40 V, 20 mA, 100, DIP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 50M5200 |
| Product Name | Bipolar (Bjt) Array Transistor, Npn, Pnp, 40 V, 20 Ma, 100, Dip Rohs Compliant That Corporation |
| Polarity | NPN; PNP |