The THAT 320S14-UR is a 14-pin surface-mount transistor array containing four matched PNP transistors, designed for low-noise amplifier input stages, log amplifiers, and current mirrors. It features a typical PNP current gain of 75, a noise voltage density of 0.75 nV/√Hz, and a gain-bandwidth product of 325 MHz. The devices are dielectrically isolated to ensure low crosstalk and high DC isolation, with a collector-emitter voltage rating of -36 V. The package complies with RoHS requirements and is rated for operation from -40 °C to +85 °C. Thermal resistance is 100 °C/W when soldered to a board. The part fits in a 14-pin SOP package with dimensions of 8.53-8.79 mm by 3.81-4.01 mm. It is an ESD-sensitive device requiring appropriate handling precautions.
Bipolar Transistors - BJT Low-Noise Matched Transistor Array
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 320S14-UR |
| Product Name | Bipolar Transistors - BJT |