THAT Corporation Bipolar Transistors - BJT 320S14-U

Description
Bipolar Transistors - BJT 4 PNP Matched Trans. Array SO-14
Description
Bipolar Transistors - BJT 4 PNP Matched Trans. Array SO-14
Datasheet
Datasheet Summary
Powered by GS/AI

The THAT 320S14-U is a monolithic four-transistor array of matched PNP bipolar junction transistors in an SO-14 package. It features a typical current gain (hFE) of 75 at -1 mA collector current, a voltage noise density of 0.75 nV/√Hz, and a gain-bandwidth product of 325 MHz. The transistors exhibit a typical ΔVBE matching of 0.5 mV and a current gain matching of ±5%. Fabricated in a dielectrically isolated complementary bipolar process, the device provides high DC isolation and low inter-device crosstalk. It operates within a temperature range of -40 to +85 °C and supports a maximum collector-emitter voltage of -36 V. The collector and base currents are rated at ±30 mA.

Datasheet Summary
Powered by GS/AI

The THAT 320S14-U is a monolithic four-transistor array of matched PNP bipolar junction transistors in an SO-14 package. It features a typical current gain (hFE) of 75 at -1 mA collector current, a voltage noise density of 0.75 nV/√Hz, and a gain-bandwidth product of 325 MHz. The transistors exhibit a typical ΔVBE matching of 0.5 mV and a current gain matching of ±5%. Fabricated in a dielectrically isolated complementary bipolar process, the device provides high DC isolation and low inter-device crosstalk. It operates within a temperature range of -40 to +85 °C and supports a maximum collector-emitter voltage of -36 V. The collector and base currents are rated at ±30 mA.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
320S14-U
Bipolar Transistors - BJT 320S14-U
Bipolar Transistors - BJT 4 PNP Matched Trans. Array SO-14

Bipolar Transistors - BJT 4 PNP Matched Trans. Array SO-14

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 320S14-U
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219415 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers