The THAT 300S14-U is a 14-pin surface-mount matched transistor array containing four NPN transistors with a minimum current gain (hFE) of 100. It features low voltage noise of 0.8 nV/√Hz, a gain-bandwidth product of 350 MHz, and 500 μV matching between devices. The transistors are dielectrically isolated for low crosstalk and high DC isolation. The package dimensions are 8.53-8.79 mm in length, 3.81-4.01 mm in width, and 1.35-1.75 mm in height. Thermal resistance is 100 °C/W when soldered to a board. The device complies with RoHS requirements and is solderable using lead-free processes. Its operating temperature range is -40 to +85 °C with a maximum junction temperature of 125 °C.
Bipolar Transistors - BJT Low-Noise Matched Transistor Array
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 300S14-UR |
| Product Name | Bipolar Transistors - BJT |