THAT Corporation Bipolar Transistors - BJT 300S14-U

Description
Bipolar Transistors - BJT 4 NPN Matched Trans. Array SO-14
Description
Bipolar Transistors - BJT 4 NPN Matched Trans. Array SO-14
Datasheet
Datasheet Summary
Powered by GS/AI

The THAT 300S14-U is a monolithic matched NPN transistor array with four transistors in an SO-14 package. It features a minimum current gain (hFE) of 150, voltage noise density of 0.8 nV/√Hz, and a gain-bandwidth product of 350 MHz. The transistors exhibit ±0.5 mV base-emitter voltage matching and ±5 nA base current matching. The array is dielectrically isolated for low crosstalk and high DC isolation, with a Collector-Base breakdown voltage of 36 V and operating temperature range from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The THAT 300S14-U is a monolithic matched NPN transistor array with four transistors in an SO-14 package. It features a minimum current gain (hFE) of 150, voltage noise density of 0.8 nV/√Hz, and a gain-bandwidth product of 350 MHz. The transistors exhibit ±0.5 mV base-emitter voltage matching and ±5 nA base current matching. The array is dielectrically isolated for low crosstalk and high DC isolation, with a Collector-Base breakdown voltage of 36 V and operating temperature range from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
300S14-U
Bipolar Transistors - BJT 300S14-U
Bipolar Transistors - BJT 4 NPN Matched Trans. Array SO-14

Bipolar Transistors - BJT 4 NPN Matched Trans. Array SO-14

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 300S14-U
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
45V 0.5A SOT23 Bipolar Transistor - 276-BC817K16E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers