The THAT 300BS14-U is a 14-pin SOIC package containing four matched NPN transistors with a minimum current gain (hFE) of 300, designed for low-noise amplifier input stages, log amplifiers, and current mirrors. Each transistor exhibits a typical voltage noise density of 0.9 nV/√Hz and a gain-bandwidth product of 350 MHz. The devices feature 500 μV matching in base-emitter voltage and dielectric isolation for low crosstalk and high DC isolation. The collector-emitter voltage rating is 36 V, and the maximum collector current is 30 mA. The part complies with RoHS requirements and is suitable for operation from -40 to +85 °C.
Bipolar Transistors - BJT 4-Match NPN Trans Ar Hfe 300, 36V/30mA
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 300BS14-U |
| Product Name | Bipolar Transistors - BJT |