Cellular, Navigation BeiDou, Galileo, GLONASS, GNSS, GPS, GSM, GPRS, LTE, UMTS, WCDMA Transceiver Module 600MHz, 700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | PLS63-X REL.1.2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 156-SMD Module |
| Features | RoHS |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 600 to 2100 MHz |