Thales Group RF Transceiver Modules - L30960N2600A330 L30960N2600A330

Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 922592-L30960N2600A3 30 Operating Temperature Range: -40°C ~ 85°C Features: Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8517.62.0090
Request a Quote
Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 922592-L30960N2600A3 30 Operating Temperature Range: -40°C ~ 85°C Features: Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8517.62.0090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - L30960N2600A330 - 922592-L30960N2600A330 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - L30960N2600A330
922592-L30960N2600A330
RF Transceiver Modules - L30960N2600A330 922592-L30960N2600A330
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 922592-L30960N2600A3 30 Operating Temperature Range: -40°C ~ 85°C Features: Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount Package: Bulk Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8517.62.0090

Manufacturer: Thales DIS (formerly Gemalto)
Win Source Part Number: 922592-L30960N2600A330
Operating Temperature Range: -40°C ~ 85°C
Features: Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Package: Bulk
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8517.62.0090

Buy Now
RF Transceiver Modules and Modems - L30960N2600A330 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
L30960N2600A330
RF Transceiver Modules and Modems L30960N2600A330
Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA+, UMTS, WCDMA Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 922592-L30960N2600A330 L30960N2600A330
Product Name RF Transceiver Modules - L30960N2600A330 RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 6E Medium Power Front End Module - QPF4750 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5963ALZ - 758721-HFBR-5963ALZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC Duplex
Supply Voltage 3.3 volts
View Details
RF Transceiver Modules and Modems - ATSAMR21G18-MR210UA-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -98 dBm
View Details
3 suppliers