Thales Group Key Cabinet, 30Hook, Fixed; No. Of Keys Key Secure FH30

Description
KEY CABINET, 30HOOK, FIXED; No. of Keys:30; External Height:305mm; External Width:230mm; External Depth:70mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Grey; Enclosure Material:Steel; RoHS Compliant: NA
Datasheet
Description
KEY CABINET, 30HOOK, FIXED; No. of Keys:30; External Height:305mm; External Width:230mm; External Depth:70mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Grey; Enclosure Material:Steel; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Cabinet, 30Hook, Fixed; No. Of Keys Key Secure - 18K6264 - Newark, An Avnet Company
Chicago, IL, United States
Key Cabinet, 30Hook, Fixed; No. Of Keys Key Secure
18K6264
Key Cabinet, 30Hook, Fixed; No. Of Keys Key Secure 18K6264
KEY CABINET, 30HOOK, FIXED; No. of Keys:30; External Height:305mm; External Width:230mm; External Depth:70mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Grey; Enclosure Material:Steel; RoHS Compliant: NA

KEY CABINET, 30HOOK, FIXED; No. of Keys:30; External Height:305mm; External Width:230mm; External Depth:70mm; Cabinet Material:Steel; Product Range:-; SVHC:No SVHC (27-Jun-2018); Enclosure Colour:Grey; Enclosure Material:Steel; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 18K6264
Product Name Key Cabinet, 30Hook, Fixed; No. Of Keys Key Secure
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details