Thales Group Key Cabinet, Cylinder Lock, 100Keys; No. Of Keys Key Secure FH100

Description
KEY CABINET, CYLINDER LOCK, 100KEYS; No. of Keys:100; External Height:550mm; External Width:380mm; External Depth:80mm; Cabinet Material:Steel; Product Range:- RoHS Compliant: NA
Datasheet
Description
KEY CABINET, CYLINDER LOCK, 100KEYS; No. of Keys:100; External Height:550mm; External Width:380mm; External Depth:80mm; Cabinet Material:Steel; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Cabinet, Cylinder Lock, 100Keys; No. Of Keys Key Secure - 18K6262 - Newark, An Avnet Company
Chicago, IL, United States
Key Cabinet, Cylinder Lock, 100Keys; No. Of Keys Key Secure
18K6262
Key Cabinet, Cylinder Lock, 100Keys; No. Of Keys Key Secure 18K6262
KEY CABINET, CYLINDER LOCK, 100KEYS; No. of Keys:100; External Height:550mm; External Width:380mm; External Depth:80mm; Cabinet Material:Steel; Product Range:- RoHS Compliant: NA

KEY CABINET, CYLINDER LOCK, 100KEYS; No. of Keys:100; External Height:550mm; External Width:380mm; External Depth:80mm; Cabinet Material:Steel; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 18K6262
Product Name Key Cabinet, Cylinder Lock, 100Keys; No. Of Keys Key Secure
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HHE-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details