Thales Group Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards EVAL PLS62-W Rel.1

Description
Win Source Part Number: 1315882-EVAL PLS62-W Rel.1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Cinterion® Type: Cellular Development Platform Package: Box For Use With/Related Products: DSB75, DSB-Mini, EVAL-DSB Adapter Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, AWS1 Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Thales DIS (formerly Gemalto) Base Product Number: PLS62
Request a Quote Datasheet
Description
Win Source Part Number: 1315882-EVAL PLS62-W Rel.1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Cinterion® Type: Cellular Development Platform Package: Box For Use With/Related Products: DSB75, DSB-Mini, EVAL-DSB Adapter Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, AWS1 Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Thales DIS (formerly Gemalto) Base Product Number: PLS62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1315882-EVAL PLS62-W Rel.1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1315882-EVAL PLS62-W Rel.1
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1315882-EVAL PLS62-W Rel.1
Win Source Part Number: 1315882-EVAL PLS62-W Rel.1 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Series: Cinterion® Type: Cellular Development Platform Package: Box For Use With/Related Products: DSB75, DSB-Mini, EVAL-DSB Adapter Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, AWS1 Supplied Contents: Board(s) ECCN: 5A992C Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.62.0090 Mfr: Thales DIS (formerly Gemalto) Base Product Number: PLS62

Win Source Part Number: 1315882-EVAL PLS62-W Rel.1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Series: Cinterion®
Type: Cellular Development Platform
Package: Box
For Use With/Related Products: DSB75, DSB-Mini, EVAL-DSB Adapter
Frequency: 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz, AWS1
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Thales DIS (formerly Gemalto)
Base Product Number: PLS62

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1315882-EVAL PLS62-W Rel.1
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCG-252+,GE0805C-3,50 OHM - TB-BFCG-252+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2049895 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details