Cellular LTE CAT.M1 Transceiver Module 700MHz, AWS1, 1,9GHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | EMS31-US REL.2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 114-LGA Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 95.0 C (-40.0 to 203.0 F) |
| Operating Frequency | 700 to 9000 MHz |