Cellular EDGE, GPRS, GSM, HSDPA, HSUPA, LTE, UMTS Transceiver Module 800MHz, 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | ELS61-E REL2 |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 122-LGA Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 90.0 C (-40.0 to 194.0 F) |
| Operating Frequency | 800 to 2100 MHz |