Thales Group RF Transceiver Modules - BGS2-E Rel.4 BGS2-E Rel.4

Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 847411-BGS2-E Rel.4 Series: Cinterion BGS2 Features: Transceiver Module Package: Reel - TR Family Name: BGS2 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8517.62.0090 Other Part Number: 2213-L30960-N2200-A4 00TR, 2213-L30960-N2200-A4 00CT-ND, 2213-L30960-N2200-A4 00TR-ND, 2213-L30960-N2200-A4 00CT, 2213-L30960-N2200-A4 00DKR-ND, 2213-BGS2-EREL.4CT, 2213-L30960-N2200-A4 00DKR, 2213-BGS2-EREL.4TR, L30960-N2200-A400, L30960N2200A400, 2213-BGS2-EREL.4DKR
Request a Quote Datasheet
Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 847411-BGS2-E Rel.4 Series: Cinterion BGS2 Features: Transceiver Module Package: Reel - TR Family Name: BGS2 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8517.62.0090 Other Part Number: 2213-L30960-N2200-A4 00TR, 2213-L30960-N2200-A4 00CT-ND, 2213-L30960-N2200-A4 00TR-ND, 2213-L30960-N2200-A4 00CT, 2213-L30960-N2200-A4 00DKR-ND, 2213-BGS2-EREL.4CT, 2213-L30960-N2200-A4 00DKR, 2213-BGS2-EREL.4TR, L30960-N2200-A400, L30960N2200A400, 2213-BGS2-EREL.4DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BGS2-E Rel.4 - 847411-BGS2-E Rel.4 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BGS2-E Rel.4
847411-BGS2-E Rel.4
RF Transceiver Modules - BGS2-E Rel.4 847411-BGS2-E Rel.4
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 847411-BGS2-E Rel.4 Series: Cinterion BGS2 Features: Transceiver Module Package: Reel - TR Family Name: BGS2 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8517.62.0090 Other Part Number: 2213-L30960-N2200-A4 00TR, 2213-L30960-N2200-A4 00CT-ND, 2213-L30960-N2200-A4 00TR-ND, 2213-L30960-N2200-A4 00CT, 2213-L30960-N2200-A4 00DKR-ND, 2213-BGS2-EREL.4CT, 2213-L30960-N2200-A4 00DKR, 2213-BGS2-EREL.4TR, L30960-N2200-A400, L30960N2200A400, 2213-BGS2-EREL.4DKR

Manufacturer: Thales DIS (formerly Gemalto)
Win Source Part Number: 847411-BGS2-E Rel.4
Series: Cinterion BGS2
Features: Transceiver Module
Package: Reel - TR
Family Name: BGS2
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8517.62.0090
Other Part Number: 2213-L30960-N2200-A400TR, 2213-L30960-N2200-A400CT-ND, 2213-L30960-N2200-A400TR-ND, 2213-L30960-N2200-A400CT, 2213-L30960-N2200-A400DKR-ND, 2213-BGS2-EREL.4CT, 2213-L30960-N2200-A400DKR, 2213-BGS2-EREL.4TR, L30960-N2200-A400, L30960N2200A400, 2213-BGS2-EREL.4DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 847411-BGS2-E Rel.4
Product Name RF Transceiver Modules - BGS2-E Rel.4
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
5 GHz 802.11ax Front End Module - QPF4516B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5150 to 5925 MHz
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details
Wireless Module - JN5121-xxx-M01 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details