Thales Group RF Transceiver Modules - BGS1-E Rel.2 BGS1-E Rel.2

Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876542-BGS1-E Rel.2 Series: Cinterion BGS1 Features: Transceiver Module Package: Reel - TR Family Name: BGS1 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8517.62.0090 Other Part Number: 2213-BGS1-EREL.2TR, L30960N4810A200, 2213-BGS1-EREL.2DKR, L30960-N4810-A200, 2213-L30960-N4810-A2 00TR-ND, 2213-L30960-N4810-A2 00DKR-ND, 2213-L30960-N4810-A2 00CT-ND, 2213-BGS1-EREL.2CT
Request a Quote
Description
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876542-BGS1-E Rel.2 Series: Cinterion BGS1 Features: Transceiver Module Package: Reel - TR Family Name: BGS1 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8517.62.0090 Other Part Number: 2213-BGS1-EREL.2TR, L30960N4810A200, 2213-BGS1-EREL.2DKR, L30960-N4810-A200, 2213-L30960-N4810-A2 00TR-ND, 2213-L30960-N4810-A2 00DKR-ND, 2213-L30960-N4810-A2 00CT-ND, 2213-BGS1-EREL.2CT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - BGS1-E Rel.2 - 876542-BGS1-E Rel.2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - BGS1-E Rel.2
876542-BGS1-E Rel.2
RF Transceiver Modules - BGS1-E Rel.2 876542-BGS1-E Rel.2
Manufacturer: Thales DIS (formerly Gemalto) Win Source Part Number: 876542-BGS1-E Rel.2 Series: Cinterion BGS1 Features: Transceiver Module Package: Reel - TR Family Name: BGS1 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8517.62.0090 Other Part Number: 2213-BGS1-EREL.2TR, L30960N4810A200, 2213-BGS1-EREL.2DKR, L30960-N4810-A200, 2213-L30960-N4810-A2 00TR-ND, 2213-L30960-N4810-A2 00DKR-ND, 2213-L30960-N4810-A2 00CT-ND, 2213-BGS1-EREL.2CT

Manufacturer: Thales DIS (formerly Gemalto)
Win Source Part Number: 876542-BGS1-E Rel.2
Series: Cinterion BGS1
Features: Transceiver Module
Package: Reel - TR
Family Name: BGS1
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8517.62.0090
Other Part Number: 2213-BGS1-EREL.2TR, L30960N4810A200, 2213-BGS1-EREL.2DKR, L30960-N4810-A200, 2213-L30960-N4810-A200TR-ND, 2213-L30960-N4810-A200DKR-ND, 2213-L30960-N4810-A200CT-ND, 2213-BGS1-EREL.2CT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 876542-BGS1-E Rel.2
Product Name RF Transceiver Modules - BGS1-E Rel.2
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details