TFC Ltd. Semi-automatic Manual Inserter Semi-automatic Manual Inserter

Description
Semi-automatic manual inserters are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation. Inserts are heated and automatically fed to the workpiece allowing optimum insertion rates and increased productivity. Features: Inserts pre-heated prior to insertion Tube feed for ease of insert loading Automatic insertion height adjustment Adjustable electronic temperature controller Fully automatic and easy to upgrade Specifications: Temperature range 0ºC-500ºC Insert range from M2-M8 Power requirements 240V, 50 cycle Cycle rate 25-50 inserts per minute Dimensions: Length 450mm, width 400mm, height 540mm
Description
Semi-automatic manual inserters are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation. Inserts are heated and automatically fed to the workpiece allowing optimum insertion rates and increased productivity. Features: Inserts pre-heated prior to insertion Tube feed for ease of insert loading Automatic insertion height adjustment Adjustable electronic temperature controller Fully automatic and easy to upgrade Specifications: Temperature range 0ºC-500ºC Insert range from M2-M8 Power requirements 240V, 50 cycle Cycle rate 25-50 inserts per minute Dimensions: Length 450mm, width 400mm, height 540mm

Suppliers

Company
Product
Description
Supplier Links
Semi-automatic Manual Inserter - Semi-automatic Manual Inserter - TFC Ltd.
Heathfield, United Kingdom
Semi-automatic Manual Inserter
Semi-automatic Manual Inserter
Semi-automatic Manual Inserter Semi-automatic Manual Inserter
Semi-automatic manual inserters are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation. Inserts are heated and automatically fed to the workpiece allowing optimum insertion rates and increased productivity. Features: Inserts pre-heated prior to insertion Tube feed for ease of insert loading Automatic insertion height adjustment Adjustable electronic temperature controller Fully automatic and easy to upgrade Specifications: Temperature range 0ºC-500ºC Insert range from M2-M8 Power requirements 240V, 50 cycle Cycle rate 25-50 inserts per minute Dimensions: Length 450mm, width 400mm, height 540mm

Semi-automatic manual inserters are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation.
Inserts are heated and automatically fed to the workpiece allowing optimum insertion rates and increased productivity.
Features:

Inserts pre-heated prior to insertion
Tube feed for ease of insert loading
Automatic insertion height adjustment
Adjustable electronic temperature controller
Fully automatic and easy to upgrade


Specifications:

Temperature range 0ºC-500ºC
Insert range from M2-M8
Power requirements 240V, 50 cycle
Cycle rate 25-50 inserts per minute
Dimensions: Length 450mm,
width 400mm, height 540mm

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Threaded Inserts
Product Number Semi-automatic Manual Inserter
Product Name Semi-automatic Manual Inserter
Unlock Full Specs
to access all available technical data

Similar Products

 - Heat-Ultrasonic Inserts for Plastic (Long); Series 14 - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Units Inch; Metric
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Flathead Threaded Insert - Closed End Keyless - Unified - AEA25B140 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Thread Repair Inserts - 470838 - RS Components, Ltd.
Specs
Units Metric
Metric M3
Internal Thread Size M3 x 0.5
View Details