TFC Ltd. Self-tapping Threaded Inserts Self-tapping Threaded Inserts

Description
Application: The ENSAT® S307/S308 series is designed to provide maximum pull-out strength and wear-resistant threads in aluminium, aluminium alloy, magnesium and mild steel. Three lateral cutting holes provide the means for an easy self-tapping installation and the resulting connection is highly resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow chromate 9S Mn PB 28 K Material code .16 Stainless steel 1.4105 X 4 Cr Mo S 18 Material code .40 Stainless steel 1.4305 X10 Cr Ni S 18 9 Material code .50 Other materials and dimensions on request Tolerances: DIN 7168 – medium/DIN 7151 – IT 12 Thread: Internal thread A: ISO 6H External thread E: Metric, tolerances in accordance with works standard Also available: With 3 blind holes for chip-free installation. Works standard 377/388 Example: Ensat with blind holes, internal thread M10, Length 18 mm, stainless steel 1.4105 = Ensat 388 0 100.40
Description
Application: The ENSAT® S307/S308 series is designed to provide maximum pull-out strength and wear-resistant threads in aluminium, aluminium alloy, magnesium and mild steel. Three lateral cutting holes provide the means for an easy self-tapping installation and the resulting connection is highly resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow chromate 9S Mn PB 28 K Material code .16 Stainless steel 1.4105 X 4 Cr Mo S 18 Material code .40 Stainless steel 1.4305 X10 Cr Ni S 18 9 Material code .50 Other materials and dimensions on request Tolerances: DIN 7168 – medium/DIN 7151 – IT 12 Thread: Internal thread A: ISO 6H External thread E: Metric, tolerances in accordance with works standard Also available: With 3 blind holes for chip-free installation. Works standard 377/388 Example: Ensat with blind holes, internal thread M10, Length 18 mm, stainless steel 1.4105 = Ensat 388 0 100.40

Suppliers

Company
Product
Description
Supplier Links
Self-tapping Threaded Inserts - Self-tapping Threaded Inserts - TFC Ltd.
Heathfield, United Kingdom
Self-tapping Threaded Inserts
Self-tapping Threaded Inserts
Self-tapping Threaded Inserts Self-tapping Threaded Inserts
Application: The ENSAT® S307/S308 series is designed to provide maximum pull-out strength and wear-resistant threads in aluminium, aluminium alloy, magnesium and mild steel. Three lateral cutting holes provide the means for an easy self-tapping installation and the resulting connection is highly resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow chromate 9S Mn PB 28 K Material code .16 Stainless steel 1.4105 X 4 Cr Mo S 18 Material code .40 Stainless steel 1.4305 X10 Cr Ni S 18 9 Material code .50 Other materials and dimensions on request Tolerances: DIN 7168 – medium/DIN 7151 – IT 12 Thread: Internal thread A: ISO 6H External thread E: Metric, tolerances in accordance with works standard Also available: With 3 blind holes for chip-free installation. Works standard 377/388 Example: Ensat with blind holes, internal thread M10, Length 18 mm, stainless steel 1.4105 = Ensat 388 0 100.40

Application:

The ENSAT® S307/S308 series is designed to provide maximum pull-out strength and wear-resistant threads in aluminium,
aluminium alloy, magnesium and mild steel. Three lateral cutting holes provide the means for an easy self-tapping
installation and the resulting connection is highly resistant to vibration.
Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened,
zinc plated and yellow chromated:


Material:

Steel, unhardened 9S Mn PB 28 K Material code .10
Steel, case hardened, zinc plated, yellow chromate 9S Mn PB 28 K Material code .16
Stainless steel 1.4105 X 4 Cr Mo S 18 Material code .40
Stainless steel 1.4305 X10 Cr Ni S 18 9 Material code .50
Other materials and dimensions on request


Tolerances:

DIN 7168 – medium/DIN 7151 – IT 12


Thread:

Internal thread A: ISO 6H
External thread E: Metric, tolerances in accordance with works standard


Also available:

With 3 blind holes for chip-free installation.
Works standard 377/388


Example:

Ensat with blind holes, internal thread M10, Length 18 mm, stainless steel 1.4105 = Ensat 388 0 100.40

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Threaded Inserts
Product Number Self-tapping Threaded Inserts
Product Name Self-tapping Threaded Inserts
Base Materials Metal
Unlock Full Specs
to access all available technical data

Similar Products

Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Threaded Inserts - 2065502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Metric M8
Internal Thread Size M8
View Details
Countersunk Head Threaded Insert - Open End Keyless - Unified - AEA6-281 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details