TFC Ltd. Scotchbrite Discs Scotchbrite Discs

Description
Material: Scotchbrite Size Dia: 115mm
Description
Material: Scotchbrite Size Dia: 115mm

Suppliers

Company
Product
Description
Supplier Links
Scotchbrite Discs - Scotchbrite Discs - TFC Ltd.
Heathfield, United Kingdom
Scotchbrite Discs
Scotchbrite Discs
Scotchbrite Discs Scotchbrite Discs
Material: Scotchbrite Size Dia: 115mm

Material:

Scotchbrite


Size Dia:

115mm

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Abrasive Discs
Product Number Scotchbrite Discs
Product Name Scotchbrite Discs
Outer / OD 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166234 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 2794924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Resin Fiber Disc - 742037-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Abrasive Discs - 2042243 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Outer / OD 5.91 inch (150 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details