TFC Ltd. Pre-assembled Panel Fasteners Pre-assembled Panel Fasteners

Description
SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel. Material: 300 Series Stainless steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Materials with Rockwell Hardness of B-70 or less
Description
SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel. Material: 300 Series Stainless steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Materials with Rockwell Hardness of B-70 or less

Suppliers

Company
Product
Description
Supplier Links
Pre-assembled Panel Fasteners - Pre-assembled Panel Fasteners - TFC Ltd.
Heathfield, United Kingdom
Pre-assembled Panel Fasteners
Pre-assembled Panel Fasteners
Pre-assembled Panel Fasteners Pre-assembled Panel Fasteners
SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel. Material: 300 Series Stainless steel Finish: Passivated (ASTM A380) Thread: 6H ISO Metric Imperial Class 2A, MIL-S-7742 Use in: Materials with Rockwell Hardness of B-70 or less

SCPFC2 panel fasteners provide permanent attachment of screw assemblies to removable sheet metal panels. Pre-assembled screw assemblies remain captive for easy mounting and removal of panel.
Material:

300 Series Stainless steel


Finish:

Passivated (ASTM A380)


Thread:

6H ISO Metric
Imperial Class 2A, MIL-S-7742


Use in:

Materials with Rockwell Hardness of B-70 or less

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Captive Fasteners
Product Number Pre-assembled Panel Fasteners
Product Name Pre-assembled Panel Fasteners
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827394 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0394 inch (1 mm)
Hole Size 0.1969 inch (5 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 12-12-611-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 1.11 inch (28.2 mm)
Material Steel
View Details