Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHAFT COLLARS
TFC LTD.
ONE PIECE CLAMP TITE COLLARS -- ONE PIECE CLAMP TITE COLLARS
TFC Ltd.
One Piece Clamp Tite Collars
One Piece Clamp Tite Collars
Description
Standard: HK Size Range: M3 - M60 DIA, 1/8 - 3"DIA
TFC Ltd.
Done
Description
Standard: HK Size Range: M3 - M60 DIA, 1/8 - 3"DIA
Suppliers
Company
Product
Description
Supplier Links
TFC Ltd.
Heathfield, United Kingdom
One Piece Clamp Tite Collars
One Piece Clamp Tite Collars
One Piece Clamp Tite Collars
One Piece Clamp Tite Collars
Standard: HK Size Range: M3 - M60 DIA, 1/8 - 3"DIA
Standard:
HK
Size Range:
M3 - M60 DIA, 1/8 - 3"DIA
Supplier's Site
Technical Specifications
TFC Ltd.
Product Category
Shaft Collars
Product Number
One Piece Clamp Tite Collars
Product Name
One Piece Clamp Tite Collars
Collar Type
One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data
Similar Products
Strainsert
Clevis Bolt Threaded Collar
1-14SS
Specs
Collar Type
One Piece Clamp Style Threaded Collar
Width
0.50 inch (12.7 mm)
O.D.
2.00 inch (50.8 mm)
View Details
Imao-Fixtureworks
Shaft Collars
Specs
Collar Type
One Piece Clamp Style (Non-Threaded)
Collar Material
Aluminum
Units
Metric
View Details
Petersen Products Co.
Stop Collar - Split, 1.875" Od Tube
910-9901-0187
Specs
Collar Type
Two piece Clamp Style
Bore
1.875 inch (47.6 mm)
View Details
Jergens, Inc.
Steel Shaft Collars
40102
Specs
Collar Type
One Piece Set Screw
Collar Material
Steel
View Details