TFC Ltd. Manual Heat Insert Driver Manual Heat Insert Driver

Description
Manual heat insert drivers are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation. Temperature and pressure are easily adjusted to get the right combination for optimum installation and insert performance. Features: High output heater for rapid insertion Adjustable insertion pressure to avoid damaging delicate mouldings Range of five interchangeable insertion tips supplied (M3, 3.5, 4, 5, 6) Adjustable electronic temperature controller Specification: Temperature range 50ºC-350ºC Insert range up to M6 Power requirements 240V, 50 cycle Heater output 100W Throat height 280mm, throat depth 125mm
Description
Manual heat insert drivers are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation. Temperature and pressure are easily adjusted to get the right combination for optimum installation and insert performance. Features: High output heater for rapid insertion Adjustable insertion pressure to avoid damaging delicate mouldings Range of five interchangeable insertion tips supplied (M3, 3.5, 4, 5, 6) Adjustable electronic temperature controller Specification: Temperature range 50ºC-350ºC Insert range up to M6 Power requirements 240V, 50 cycle Heater output 100W Throat height 280mm, throat depth 125mm

Suppliers

Company
Product
Description
Supplier Links
Manual Heat Insert Driver - Manual Heat Insert Driver - TFC Ltd.
Heathfield, United Kingdom
Manual Heat Insert Driver
Manual Heat Insert Driver
Manual Heat Insert Driver Manual Heat Insert Driver
Manual heat insert drivers are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation. Temperature and pressure are easily adjusted to get the right combination for optimum installation and insert performance. Features: High output heater for rapid insertion Adjustable insertion pressure to avoid damaging delicate mouldings Range of five interchangeable insertion tips supplied (M3, 3.5, 4, 5, 6) Adjustable electronic temperature controller Specification: Temperature range 50ºC-350ºC Insert range up to M6 Power requirements 240V, 50 cycle Heater output 100W Throat height 280mm, throat depth 125mm

Manual heat insert drivers are designed to install post-moulded brass inserts into thermoplastic by the heat transfer method. They offer a low cost and flexible solution to insert installation.
Temperature and pressure are easily adjusted to get the right combination for optimum installation and insert performance.
Features:

High output heater for rapid insertion
Adjustable insertion pressure to avoid damaging delicate mouldings
Range of five interchangeable insertion tips supplied (M3, 3.5, 4, 5, 6)
Adjustable electronic temperature controller


Specification:

Temperature range 50ºC-350ºC
Insert range up to M6
Power requirements 240V, 50 cycle
Heater output 100W
Throat height 280mm, throat depth 125mm

Supplier's Site

Technical Specifications

  TFC Ltd.
Product Category Threaded Inserts
Product Number Manual Heat Insert Driver
Product Name Manual Heat Insert Driver
Unlock Full Specs
to access all available technical data

Similar Products

Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Large Asst. Heavy Duty Stainless Steel Coarse Master Thread Repair Kit 77 pcs - 26345 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Kits Thread Repair Kits
View Details
 - Self-Tapping Inserts for Plastic; Series 10 - SPIROL
Specs
Installation Method Self-tapping
Base Materials Plastic; Thermoset / Thermoplastic
Units Inch; Metric
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details